Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 6A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 19.465kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Power Relay, 4Pdt, 6A, 240Vac, Socket | Newark Electronics |
POWER RELAY, 4PDT, 6A, 240VAC, SOCKET | element14 |
GPR PANEL PLUG-IN RELAY | TTI Europe |
Special Order: PT580730 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: 1 VA .9 VA Coil Resistance: 19465 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA | Power Relay | Part Number: PT580730 | Internal Number: 2-1393154-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a PT580730?
Additional datasheets, footprints and schematics for PT580730 are listed on our Part Details page. You can also find images and similar parts to PT580730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT580730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT580730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT580730 fall under?
The PT580730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT580730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT580730 you can contact the distributor directly for product support, shipping queries etc.
Is the PT580730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT580730 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, TE Store and Farnell have stock available or on a lead time for PT580730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT580730 often in real-time on the comparison pages.
What if I can't find stock of PT580730?
You can fill out our help required form which you can use to request a quote for PT580730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.