Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$5.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.83
|
164
in stock
|
Buy Now | |
TE Store
from US$17.22
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$7.34
|
177
in stock
|
Buy Now | |
element14
from US$7.79
|
164
in stock
|
Buy Now | |
Rapid Electronics
from US$7.79
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
10
in stock
|
Buy Now | |
RS Americas
from US$9.48
|
7
in stock
|
Buy Now | |
Avnet America
from US$6.96
|
-
|
Buy Now | |
TTI Europe
from US$5.10
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 6A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver |
Coil Resistance | 19.465kohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VAC Nom | 230V |
Contact Current Max | 6A |
Contact Voltage AC Nom | 240V |
External Depth | 28mm |
External Height | 29mm |
External Width | 22.5mm |
Nom Operating Power | 1VA |
Relay Type | Power - General Purpose |
PT570730 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: 1 VA .9 VA Coil Resistance: 19465 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA | Power Relay | Part Number: PT570730 | Internal Number: 9-1419111-1 | Alias Number: AMPS-9-1419111-1 | TE Connectivity | TE Store |
Relay, 4Pdt, 240Vac, 6A | Newark Electronics |
RELAY, 4PDT, 240VAC, 6A | Farnell |
Power/Signal Relay 4 Form C 4PDT Momentary | Rapid Electronics |
Shrack 4PDT plug-in relay 6A 230Vac coil | TE Connectivity PT570730 | RS Americas |
Power Relay 4PDT 250VAC 230VAC Socket Mount | Avnet America |
INDUSTRY RELAY 230AC 6A 4C THT | TTI Europe |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PT570730?
Additional datasheets, footprints and schematics for PT570730 are listed on our Part Details page. You can also find images and similar parts to PT570730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT570730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT570730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT570730 fall under?
The PT570730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT570730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT570730 you can contact the distributor directly for product support, shipping queries etc.
Is the PT570730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT570730 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for PT570730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT570730 often in real-time on the comparison pages.
What if I can't find stock of PT570730?
You can fill out our help required form which you can use to request a quote for PT570730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.