Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$5.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.52
|
87
in stock
|
Buy Now | |
Rapid Electronics
from US$8.38
|
1,763
in stock
|
Buy Now | |
TTI Europe
from US$6.17
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$9.27
|
87
in stock
|
Buy Now | |
element14
from US$10.50
|
87
in stock
|
Buy Now | |
TE Store
from US$14.88
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$8.35
|
4
in stock
|
Buy Now | |
Avnet America
from US$5.83
|
-
|
Buy Now | |
RS Americas
from US$8.73
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 6A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver |
Coil Resistance | 4.84kohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (07-Jul-2017) |
AC Coil Power | 1VA |
Approval Bodies | UL VDE |
Approval Category | VDE |
Coil Voltage VAC Nom | 115V |
Contact Current AC Max | 6A |
Contact Current DC Max | 12A |
Contact Current Max | 6A |
Contact Voltage AC Max | 230V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 230V |
DC Coil Power | 750mW |
External Depth | 29mm |
External Height | 28mm |
External Length / Height | 28mm |
External Width | 22.5mm |
Nom Operating Power | 1VA |
Operating Temperature Max | 70°C |
Operating Temperature Min | -45°C |
Operating Time | 15ms |
Relay Type | Power - General Purpose |
Release Time | 10ms |
Industrial Relays PT570615 | Rapid Electronics |
INDUSTRY RELAY 115AC 6A 4CO TH | TTI Europe |
Relay, Pt Series, Power - General Purpose, Non Latching, 4Pdt, 115 Vac, 6 A Rohs Compliant: Yes |Schrack Te Connectivity PT570615 | Newark Electronics |
RELAY, 4PDT, 240VAC, 6A | element14 |
PT570615 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: 1 VA .86 VA Coil Resistance: 4845 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA | Power Relay | Part Number: PT570615 | Internal Number: 9-1419111-0 | TE Connectivity | TE Store |
PT Series Miniature Electromechanical Relay 4PDT 6A 115VAC 4845Ohm Socket | Avnet America |
Shrack 4PDT plug-in relay 6A 115Vac coil | TE Connectivity PT570615 | RS Americas |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PT570615?
Additional datasheets, footprints and schematics for PT570615 are listed on our Part Details page. You can also find images and similar parts to PT570615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT570615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT570615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT570615 fall under?
The PT570615 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT570615 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT570615 you can contact the distributor directly for product support, shipping queries etc.
Is the PT570615 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT570615 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for PT570615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT570615 often in real-time on the comparison pages.
What if I can't find stock of PT570615?
You can fill out our help required form which you can use to request a quote for PT570615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.