Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$5.33
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$5.75
|
529
in stock
|
Buy Now | |
Chip One Stop
from US$6.56
|
248
in stock
|
Buy Now | |
TE Store
from US$14.03
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$7.10
|
28
in stock
|
Buy Now | |
Farnell
from US$6.39
|
28
in stock
|
Buy Now | |
Avnet America
from US$5.33
|
-
|
Buy Now | |
RS Americas
from US$8.47
|
-
|
Buy Now | |
element14
from US$6.76
|
-
|
Buy Now | |
TTI Europe
from US$5.78
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 12VAC |
Contact Current | 6A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 48ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays PT570512 | Rapid Electronics |
PT570512 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .85 VA 1 VA Coil Resistance: 48 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA .85 VA | Power Relay | Part Number: PT570512 | Internal Number: 8-1419111-6 | Alias Number: AMPS-8-1419111-6 | TE Connectivity | TE Store |
Power Relay, 4Pdt, 6A, 240Vac, Socket Rohs Compliant: Yes |Schrack Te Connectivity PT570512.. | Newark Electronics |
POWER RELAY, 4PDT, 6A, 240VAC, SOCKET | Farnell |
PT Series Miniature Electromechanical Relay 4PDT 6A 12VAC 48Ohm Socket | Avnet America |
Shrack, RELAY 4RT6A BOB12VAC | TE Connectivity PT570512 | RS Americas |
INDUSTRY RELAY 12AC 6A 4CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PT570512?
Additional datasheets, footprints and schematics for PT570512 are listed on our Part Details page. You can also find images and similar parts to PT570512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT570512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT570512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT570512 fall under?
The PT570512 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT570512 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT570512 you can contact the distributor directly for product support, shipping queries etc.
Is the PT570512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT570512 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Farnell have stock available or on a lead time for PT570512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT570512 often in real-time on the comparison pages.
What if I can't find stock of PT570512?
You can fill out our help required form which you can use to request a quote for PT570512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.