Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DC / DC Converter Mounting | Surface Mount Device |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Power Max | 5W |
Output Voltage Nom. | 5V |
Output Current Max | 1A |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 38V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 5101 |
DC / DC Converter Output Type | Fixed |
Frequency | 650kHz |
IC Generic Number | 5101 |
Input Voltage Max | 38V |
Input Voltage Min | 9V |
No. of Pins | 3Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +80°C |
Output Current | 1A |
Output Voltage | 5V |
Output Voltage Max | 5V |
Power Supply IC Type | Switching regulator |
Primary Input Voltage | 38V |
Supply Voltage | 38V |
Supply Voltage Max | 38V |
Supply Voltage Min | 9V |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a PT5101C?
Additional datasheets, footprints and schematics for PT5101C are listed on our Part Details page. You can also find images and similar parts to PT5101C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT5101C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT5101C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT5101C fall under?
The PT5101C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PT5101C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT5101C you can contact the distributor directly for product support, shipping queries etc.
Is the PT5101C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT5101C have stock available?
There is no stock from authorised distributors for PT5101C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT5101C often in real-time on the comparison pages.
What if I can't find stock of PT5101C?
You can fill out our help required form which you can use to request a quote for PT5101C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.