Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | - |
Input Voltage DC Max | 24V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | - |
Height | - |
Depth | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Approvals & Standards | CSA UL |
Base Number | 4243 |
Frequency | 300kHz |
No. of Pins | 10Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 5V |
Power Rating | 10W |
Primary Input Voltage | 24V |
Supply Voltage Max | 36VDC |
Supply Voltage Min | 18VDC |
Voltage Regulator Type | Isolated Converter |
Where can I find additional details, specifications and documents for a PT4243A?
Additional datasheets, footprints and schematics for PT4243A are listed on our Part Details page. You can also find images and similar parts to PT4243A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT4243A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT4243A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT4243A fall under?
The PT4243A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PT4243A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT4243A you can contact the distributor directly for product support, shipping queries etc.
Is the PT4243A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT4243A have stock available?
There is no stock from authorised distributors for PT4243A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT4243A often in real-time on the comparison pages.
What if I can't find stock of PT4243A?
You can fill out our help required form which you can use to request a quote for PT4243A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.