Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$7.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.26
|
62
in stock
|
Buy Now | |
TE Store
from US$17.22
|
261
in stock
|
Buy Now | |
Newark Electronics
from US$8.85
|
62
in stock
|
Buy Now | |
element14
from US$11.37
|
62
in stock
|
Buy Now | |
Rapid Electronics
from US$7.44
|
20
in stock
|
Buy Now | |
RS Americas
from US$9.48
|
4
in stock
|
Buy Now | |
Avnet America
from US$8.20
|
-
|
Buy Now | |
TTI Europe
from US$7.19
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 10A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver |
Coil Resistance | 19.465kohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (15-Jan-2018) |
AC Coil Power | 1VA |
Approval Category | VDE |
Coil Voltage VAC Nom | 230V |
Contact Current AC Max | 10A |
Contact Current DC Max | 12A |
Contact Current Max | 10A |
Contact Voltage AC Max | 230V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 230V |
DC Coil Power | 750mW |
External Depth | 29mm |
External Height | 28mm |
External Length / Height | 28mm |
External Width | 22.5mm |
Nom Operating Power | 1VA |
Operating Temperature Max | 70°C |
Operating Temperature Min | -45°C |
Operating Time | 15ms |
Relay Type | Power - General Purpose |
Release Time | 10ms |
PT370730 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .9 VA 1 VA Coil Resistance: 19465 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA .9 VA | Power Relay | Part Number: PT370730 | Internal Number: 6-1419111-9 | Alias Number: AMPS-6-1419111-9 | TE Connectivity | TE Store |
Relay, Pt Series, Power - General Purpose, Non Latching, 3Pdt, 230 Vac, 10 A Rohs Compliant: Yes |Schrack Te Connectivity PT370730 | Newark Electronics |
RELAY, 3PDT, 240VAC, 10A | element14 |
Power/Signal Relay 3 Form C 3PDT Momentary | Rapid Electronics |
Shrack, 3PDT plug-in relay,10A 230Vac coil | TE Connectivity PT370730 | RS Americas |
Electromechanical Relay 3PDT 20A 230VAC 19.465KOhm Plug-In | Avnet America |
GPR PANEL PLUG-IN RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a PT370730?
Additional datasheets, footprints and schematics for PT370730 are listed on our Part Details page. You can also find images and similar parts to PT370730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT370730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT370730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT370730 fall under?
The PT370730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT370730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT370730 you can contact the distributor directly for product support, shipping queries etc.
Is the PT370730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT370730 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for PT370730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT370730 often in real-time on the comparison pages.
What if I can't find stock of PT370730?
You can fill out our help required form which you can use to request a quote for PT370730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.