Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 12A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 777ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Pt270L24 |Potter&brumfield Te Connectivity PT270L24 | Newark Electronics |
Shrack, Plug-in relay w/ LED,12A DPDT 24dc coil | TE Connectivity PT270L24 | RS Americas |
Electromechanical Relay DPDT 24A 24VDC 777Ohm Plug-In | Avnet America |
RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a PT270L24?
Additional datasheets, footprints and schematics for PT270L24 are listed on our Part Details page. You can also find images and similar parts to PT270L24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT270L24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT270L24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT270L24 fall under?
The PT270L24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT270L24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT270L24 you can contact the distributor directly for product support, shipping queries etc.
Is the PT270L24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT270L24 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Avnet America and TTI Europe have stock available or on a lead time for PT270L24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT270L24 often in real-time on the comparison pages.
What if I can't find stock of PT270L24?
You can fill out our help required form which you can use to request a quote for PT270L24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.