Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
High power class up to 4 to 5W. |
The lineup of ultra-low resistance value : correspondence from 0.2mΩ |
Excellent temperature coefficiency. |
Ideal for current detection under high current circuit. |
Automotive grade | Yes |
---|---|
Size[mm](inch) | 15x7.75(5931) |
Rated Power[W] | 10 |
Resistance Tolerance | F (±1%) |
Resistance range[Ω] | 1m |
Temperature Coefficient[ppm/°C] | 0~+75 |
Operating Temperature[°C] | -65 to 175 |
Type | For current sensing |
Operating Temperature (Max.)[°C] | 175 |
Common Standard | AEC-Q200 (Automotive Grade) |
Data Sheet |
---|
PSR500HTQFH1L00 Data Sheet |
Application Note |
---|
Effect of PCB Design on Temperature Coefficient of Resistance |
Method of Suppressing Increase in Surface Temperature of Shunt Resistors |
Schematic Design & Verification |
---|
Low-Side Current Sensing Circuit Design |
Equation of failure rate |
Standards nominal resistance values,etc. |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Explanation for Marking |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
About Export Administration Regulations (EAR) |
Res Metal Film 5931 1mOhm 1% 5W ±75ppm/°C Molded SMD Emboss T/R | Avnet Asia |
CURRENT SENSE RES, 0R001, 1%, 5 W, 5931 | Farnell |
Where can I find additional details, specifications and documents for a PSR500HTQFH1L00?
Additional datasheets, footprints and schematics for PSR500HTQFH1L00 are listed on our Part Details page. You can also find images and similar parts to PSR500HTQFH1L00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSR500HTQFH1L00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR500HTQFH1L00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSR500HTQFH1L00 you can contact the distributor directly for product support, shipping queries etc.
Is the PSR500HTQFH1L00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for PSR500HTQFH1L00 have stock available?
Authorised distributors including Avnet Asia, CoreStaff, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for PSR500HTQFH1L00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSR500HTQFH1L00 often in real-time on the comparison pages.
What if I can't find stock of PSR500HTQFH1L00?
You can fill out our help required form which you can use to request a quote for PSR500HTQFH1L00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.