Status: | Unknown |
---|---|
Series: | P Style Filtered |
RoHS: | Unknown |
Prices starting from US$13.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.06
|
No stock
|
Buy Now | |
TE Store
from US$48.26
|
269
in stock
|
Buy Now | |
Newark Electronics
from US$21.50
|
77
in stock
|
Buy Now | |
element14
from US$20.77
|
77
in stock
|
Buy Now | |
Farnell
from US$22.28
|
77
in stock
|
Buy Now | |
RS Americas
from US$20.37
|
36
in stock
|
Buy Now | |
Heilind Electronics
from US$24.72
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.72
|
1
in stock
|
Buy Now | |
Avnet America
from US$35.22
|
-
|
Buy Now |
Product Range | P Style Filtered |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Termination | Quick Connect |
PS0SXSS60=C1048 Filter Type: Power Entry Module Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: None Product Orientation: Vertical Power Entry Module Dual AC (Series/Parallel) DPST | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0SXSS60 | Internal Number: 2-6609107-0 | TE Connectivity | TE Store |
Power Entry Module, 6A, 500Ua | Newark Electronics |
POWER ENTRY MODULE, 6A, 500UA | element14 |
Power Entry Module, 6A, 250 VAC (Max.), General Purpose, 50/60 Hz, | TE Connectivity PS0SXSS60 | RS Americas |
2-6609107-0 PS0SXSS60=C1048 | Heilind Electronics |
Power Entry Module | RS |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Switch/Fuse ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a PS0SXSS60?
Additional datasheets, footprints and schematics for PS0SXSS60 are listed on our Part Details page. You can also find images and similar parts to PS0SXSS60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0SXSS60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0SXSS60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0SXSS60 fall under?
The PS0SXSS60 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS0SXSS60 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0SXSS60 you can contact the distributor directly for product support, shipping queries etc.
Is the PS0SXSS60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0SXSS60 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PS0SXSS60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0SXSS60 often in real-time on the comparison pages.
What if I can't find stock of PS0SXSS60?
You can fill out our help required form which you can use to request a quote for PS0SXSS60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.