Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 3A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 5µA |
Product Range | P Series |
SVHC | No SVHC (27-Jun-2018) |
PS0SXDH3A=C1170 Filter Type: Power Entry Module Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry Module Dual AC (Series/Parallel) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0SXDH3A | Internal Number: 2-6609106-7 | TE Connectivity | TE Store |
Ps0Sxdh3A=C1170 |Corcom Te Connectivity PS0SXDH3A | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A Switch/Fuse ST 1 Port | Avnet America |
Filter, PS0SXDH3A=C1170 | TE Connectivity PS0SXDH3A | RS Americas |
FILTER, INLET, IEC, DUAL FUSE, 3A | element14 |
Where can I find additional details, specifications and documents for a PS0SXDH3A?
Additional datasheets, footprints and schematics for PS0SXDH3A are listed on our Part Details page. You can also find images and similar parts to PS0SXDH3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0SXDH3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0SXDH3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0SXDH3A fall under?
The PS0SXDH3A is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to PS0SXDH3A when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0SXDH3A you can contact the distributor directly for product support, shipping queries etc.
Is the PS0SXDH3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0SXDH3A have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PS0SXDH3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0SXDH3A often in real-time on the comparison pages.
What if I can't find stock of PS0SXDH3A?
You can fill out our help required form which you can use to request a quote for PS0SXDH3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.