Status: | Unknown |
---|---|
Series: | PRV4 Series |
RoHS: | Unknown |
Track Resistance | 50kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 20% |
Product Range | PRV4 Series |
Potentiometer Mounting | Bushing |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 22.2mm |
Contact Resistance Variation + | 1% |
Contact Resistance Variation - | 1% |
Electrical Angular Rotation Tolerance + | 10° |
Electrical Angular Rotation Tolerance - | 10° |
End Resistance | 4ohm |
External Length / Height | 12mm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 100000Mohm |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 1500V |
Resistor Element Material | Cermet |
Rotation Electrical Angle | 270° |
Rotation Mechanical Angle | 300° |
Temperature Coefficient | ± 200ppm/°C |
Voltage Rating | 500V |
Rotary Potentiometer, Cermet, 50 kOhm, 1Turn, Linear, 2 W, ± 10% | Avnet America |
POTENTIOMETER, 50K, LIN | element14 |
Where can I find additional details, specifications and documents for a PRV4F0GJS503KAB10?
Additional datasheets, footprints and schematics for PRV4F0GJS503KAB10 are listed on our Part Details page. You can also find images and similar parts to PRV4F0GJS503KAB10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRV4F0GJS503KAB10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRV4F0GJS503KAB10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRV4F0GJS503KAB10 fall under?
The PRV4F0GJS503KAB10 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PRV4F0GJS503KAB10 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRV4F0GJS503KAB10 you can contact the distributor directly for product support, shipping queries etc.
Is the PRV4F0GJS503KAB10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRV4F0GJS503KAB10 have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for PRV4F0GJS503KAB10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRV4F0GJS503KAB10 often in real-time on the comparison pages.
What if I can't find stock of PRV4F0GJS503KAB10?
You can fill out our help required form which you can use to request a quote for PRV4F0GJS503KAB10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.