Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Prices starting from US$26.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.24
|
194
in stock
|
Buy Now | |
Rapid Electronics
from US$60.32
|
1,679
in stock
|
Buy Now | |
Chip One Stop
from US$26.90
|
1,679
in stock
|
Buy Now | |
Newark Electronics
from US$49.95
|
194
in stock
|
Buy Now | |
element14
from US$45.66
|
194
in stock
|
Buy Now | |
Heilind Electronics
from US$51.11
|
147
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$51.11
|
49
in stock
|
Buy Now | |
Avnet America
from US$31.46
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 120VAC |
Contact Current | 30A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Screw |
General Purpose Relays DPST-NO HV DTY 120AC | Rapid Electronics |
Relay, Dpst-No, 240Vac, 30A | Newark Electronics |
RELAY, DPST-NO, 240VAC, 30A | element14 |
PRD-7AG0-120=PRD | Heilind Electronics |
Electromechanical Relay DPST-NO 30A 120VAC 290Ohm | Avnet America |
TYCO P&B HEAVY DUTY OPEN RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PRD-7AG0-120?
Additional datasheets, footprints and schematics for PRD-7AG0-120 are listed on our Part Details page. You can also find images and similar parts to PRD-7AG0-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRD-7AG0-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRD-7AG0-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRD-7AG0-120 fall under?
The PRD-7AG0-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PRD-7AG0-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRD-7AG0-120 you can contact the distributor directly for product support, shipping queries etc.
Is the PRD-7AG0-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRD-7AG0-120 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PRD-7AG0-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRD-7AG0-120 often in real-time on the comparison pages.
What if I can't find stock of PRD-7AG0-120?
You can fill out our help required form which you can use to request a quote for PRD-7AG0-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.