Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Prices starting from US$43.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$59.31
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$52.16
|
36
in stock
|
Buy Now | |
element14
from US$52.11
|
36
in stock
|
Buy Now | |
TE Store
from US$151.62
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$51.90
|
24
in stock
|
Buy Now | |
Avnet America
from US$43.08
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 110VDC |
Contact Current | 25A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | - |
Contact Voltage VAC | 277VAC |
Relay Terminals | Screw |
Relay, Spst-No, 277Vac, 50Vdc, 25A | Newark Electronics |
RELAY, SPST-NO, 277VAC, 50VDC, 25A | element14 |
PRD-3DY0-110=PRD Number of Poles: 2 Coil Voltage Rating: 110 VDC Contact Current Rating: 25 A Contact Arrangement: 1 Form X, SPST-NO-DM Coil Resistance: 6050 Ω Definite Purpose Contactor | 2 110 VDC 25 A 1 Form X, SPST-NO-DM | Part Number: PRD-3DY0-110 | Internal Number: 9-1393127-4 | TE Connectivity | TE Store |
Electromechanical Relay SPST-NO-DM 25A 110VDC 6.05KOhm | Avnet America |
TYCO P&B HEAVY DUTY OPEN RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PRD-3DY0-110?
Additional datasheets, footprints and schematics for PRD-3DY0-110 are listed on our Part Details page. You can also find images and similar parts to PRD-3DY0-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRD-3DY0-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRD-3DY0-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRD-3DY0-110 fall under?
The PRD-3DY0-110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PRD-3DY0-110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRD-3DY0-110 you can contact the distributor directly for product support, shipping queries etc.
Is the PRD-3DY0-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRD-3DY0-110 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Chip One Stop have stock available or on a lead time for PRD-3DY0-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRD-3DY0-110 often in real-time on the comparison pages.
What if I can't find stock of PRD-3DY0-110?
You can fill out our help required form which you can use to request a quote for PRD-3DY0-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.