Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Prices starting from US$25.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$75.12
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$32.08
|
193
in stock
|
Buy Now | |
Chip One Stop
from US$25.20
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$44.70
|
7
in stock
|
Buy Now | |
element14
from US$68.03
|
7
in stock
|
Buy Now | |
Heilind Electronics
-
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
15
in stock
|
Buy Now | |
Avnet America
from US$26.76
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VAC |
Contact Current | 20A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Screw |
Relays SPST-NO-DM 24VAC 20A Magnetic blowout | Rapid Electronics |
Relay, Spst-No, 125Vdc, 20A | Newark Electronics |
RELAY, SPST-NO, 125VDC, 20A | element14 |
PRD-3AJ3-24=PRD | Heilind Electronics |
Electromechanical Relay SPST-NO-DM 20A 24VAC 12Ohm | Avnet America |
TYCO P&B HEAVY DUTY OPEN RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PRD-3AJ3-24?
Additional datasheets, footprints and schematics for PRD-3AJ3-24 are listed on our Part Details page. You can also find images and similar parts to PRD-3AJ3-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRD-3AJ3-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRD-3AJ3-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRD-3AJ3-24 fall under?
The PRD-3AJ3-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PRD-3AJ3-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRD-3AJ3-24 you can contact the distributor directly for product support, shipping queries etc.
Is the PRD-3AJ3-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRD-3AJ3-24 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PRD-3AJ3-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRD-3AJ3-24 often in real-time on the comparison pages.
What if I can't find stock of PRD-3AJ3-24?
You can fill out our help required form which you can use to request a quote for PRD-3AJ3-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.