Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Prices starting from US$34.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.14
|
No stock
|
Buy Now | |
TE Store
from US$173.40
|
73
in stock
|
Buy Now | |
Rapid Electronics
from US$63.28
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$48.70
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$49.12
|
15
in stock
|
Buy Now | |
element14
from US$59.05
|
15
in stock
|
Buy Now | |
Farnell
from US$71.74
|
15
in stock
|
Buy Now | |
Avnet America
from US$49.26
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 20A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Screw |
Carry Current | 20A |
PRD-11DH0-12=PRD Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 2000 mW Coil Resistance: 71 Ω Coil Special Features: UL Coil Insulation Class B Standard Monostable, DC 2000 mW 71 Ω | Power Relay | Part Number: PRD-11DH0-12 | Internal Number: 4-1393127-7 | TE Connectivity | TE Store |
General Purpose Relays DPDT HVY DUTY 12VDC | Rapid Electronics |
Relay, Dpdt, 125Vdc, 20A | Newark Electronics |
RELAY, DPDT, 125VDC, 20A | element14 |
ER - Relay | RS |
Electromechanical Relay DPDT 20A 12VDC 71Ohm | Avnet America |
TYCO P&B HEAVY DUTY OPEN RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PRD-11DH0-12?
Additional datasheets, footprints and schematics for PRD-11DH0-12 are listed on our Part Details page. You can also find images and similar parts to PRD-11DH0-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRD-11DH0-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRD-11DH0-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRD-11DH0-12 fall under?
The PRD-11DH0-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PRD-11DH0-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRD-11DH0-12 you can contact the distributor directly for product support, shipping queries etc.
Is the PRD-11DH0-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRD-11DH0-12 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for PRD-11DH0-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRD-11DH0-12 often in real-time on the comparison pages.
What if I can't find stock of PRD-11DH0-12?
You can fill out our help required form which you can use to request a quote for PRD-11DH0-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.