Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Prices starting from US$47.86
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Screw |
Relay, Dpdt, 240Vac, 30A | Newark Electronics |
RELAY, DPDT, 240VAC, 30A | element14 |
Relay, E-Mech, Power, DPDT, 30A, 12DC, Vol-Rtg 240AC, Screw, PRD Series | TE Connectivity PRD-11DG0-12 | RS Americas |
Electromechanical Relay DPDT 30A 12VDC 71Ohm | Avnet America |
Relay, General Purpose | Carlton-Bates |
TYCO P&B HEAVY DUTY OPEN RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PRD-11DG0-12?
Additional datasheets, footprints and schematics for PRD-11DG0-12 are listed on our Part Details page. You can also find images and similar parts to PRD-11DG0-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRD-11DG0-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRD-11DG0-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRD-11DG0-12 fall under?
The PRD-11DG0-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PRD-11DG0-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRD-11DG0-12 you can contact the distributor directly for product support, shipping queries etc.
Is the PRD-11DG0-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRD-11DG0-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for PRD-11DG0-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRD-11DG0-12 often in real-time on the comparison pages.
What if I can't find stock of PRD-11DG0-12?
You can fill out our help required form which you can use to request a quote for PRD-11DG0-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.