Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
1,900
in stock
|
Buy Now | |
element14
from US$1.32
|
12,652
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
11,170
in stock
|
Buy Now | |
Farnell
from US$1.36
|
11,131
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
8,654
in stock
|
Buy Now | |
TE Store
from US$2.34
|
2,124
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
745
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | 4710368 |
SWITCH, SPST, 16A, 125VAC, BLACK | element14 |
Switch Operation:On-Off | Newark Electronics |
Rocker Switches PRASA1-16F-BB0BW | Rapid Electronics |
PRASA1-16F-BB0BW=POWER ROCKER Switch Type: High Power Product Mount Type: Panel Indicator/Imprint Legend: O -- Panel Cutout Size: .514 x .754 in Panel Cutout Size: 13 x 19.2 mm High Power Panel O -- .514 x .754" | Rocker Switch | Part Number: PRASA1-16F-BB0BW | Internal Number: 1-1571076-0 | TE Connectivity | TE Store |
Rocker switch,panel mount,SPST,on off | RS |
Switch Rocker ON OFF SPST Quick Connect Curved Rocker 16A 250VAC 372.85VA >100000Cycle Tray | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a PRASA1-16F-BB0BW?
Additional datasheets, footprints and schematics for PRASA1-16F-BB0BW are listed on our Part Details page. You can also find images and similar parts to PRASA1-16F-BB0BW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRASA1-16F-BB0BW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRASA1-16F-BB0BW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRASA1-16F-BB0BW fall under?
The PRASA1-16F-BB0BW is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PRASA1-16F-BB0BW when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRASA1-16F-BB0BW you can contact the distributor directly for product support, shipping queries etc.
Is the PRASA1-16F-BB0BW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRASA1-16F-BB0BW have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and TE Store have stock available or on a lead time for PRASA1-16F-BB0BW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRASA1-16F-BB0BW often in real-time on the comparison pages.
What if I can't find stock of PRASA1-16F-BB0BW?
You can fill out our help required form which you can use to request a quote for PRASA1-16F-BB0BW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.