Status: | Unknown |
---|---|
Series: | PR Series |
RoHS: | Unknown |
Prices starting from US$1.35
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | PR Series |
SVHC | No SVHC (07-Jul-2017) |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 250V |
PRASA1-16F-BB000=POWER ROCKER Switch Type: High Power Product Mount Type: Panel Indicator/Imprint Legend: None Panel Cutout Size: .514 x .754 in Panel Cutout Size: 13 x 19.2 mm High Power Panel .514 x .754" | Rocker Switch | Part Number: PRASA1-16F-BB000 | Internal Number: 1571076-9 | TE Connectivity | TE Store |
Switch, Rocker, Spst, 16A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPST, 16A | Farnell |
Switch Rocker ON OFF SPST Quick Connect Curved Rocker 16A 250VAC 372.85VA >100000Cycle Tray | Avnet America |
Switch, Power, Rocker, 16A, SPST, Quick Connect, On-Off, Black | TE Connectivity PRASA1-16F-BB000 | RS Americas |
Where can I find additional details, specifications and documents for a PRASA1-16F-BB000?
Additional datasheets, footprints and schematics for PRASA1-16F-BB000 are listed on our Part Details page. You can also find images and similar parts to PRASA1-16F-BB000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRASA1-16F-BB000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRASA1-16F-BB000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRASA1-16F-BB000 fall under?
The PRASA1-16F-BB000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PRASA1-16F-BB000 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRASA1-16F-BB000 you can contact the distributor directly for product support, shipping queries etc.
Is the PRASA1-16F-BB000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRASA1-16F-BB000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for PRASA1-16F-BB000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRASA1-16F-BB000 often in real-time on the comparison pages.
What if I can't find stock of PRASA1-16F-BB000?
You can fill out our help required form which you can use to request a quote for PRASA1-16F-BB000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.