Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 35mm Dia |
Label Material | Polyethylene |
Label Colour | White |
Pack Quantity | 1500 |
Product Range | - |
Colour | White |
Label Diameter | 35mm |
Label Size | 35mm |
Legend | Blank |
Material | Polyethylene |
SVHC | No SVHC (07-Jul-2017) |
LABEL, CERT, BLANK, WHT, RL 1500 | element14 |
LABEL, CERT, BLANK, WHT, RL 1500 | Farnell |
Where can I find additional details, specifications and documents for a PPT-35DF-9?
Additional datasheets, footprints and schematics for PPT-35DF-9 are listed on our Part Details page. You can also find images and similar parts to PPT-35DF-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPT-35DF-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPT-35DF-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPT-35DF-9 fall under?
The PPT-35DF-9 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to PPT-35DF-9 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPT-35DF-9 you can contact the distributor directly for product support, shipping queries etc.
Is the PPT-35DF-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPT-35DF-9 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PPT-35DF-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPT-35DF-9 often in real-time on the comparison pages.
What if I can't find stock of PPT-35DF-9?
You can fill out our help required form which you can use to request a quote for PPT-35DF-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.