Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Zipper Wrap |
---|---|
Sleeving Material | PE (Polyester) |
Sleeving Colour | Black |
Internal Diameter | 35mm |
Length - Metric | 1m |
Length - Imperial | 3.28ft |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Width | 50mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Zipper Wrap |
---|---|
Sleeving Material | PE (Polyester) |
Sleeving Colour | Black |
Internal Diameter | 35mm |
Length - Metric | 1m |
Length - Imperial | 3.28ft |
RoHS Compliant | Yes |
Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a PP001386?
Additional datasheets, footprints and schematics for PP001386 are listed on our Part Details page. You can also find images and similar parts to PP001386 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001386 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001386 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001386 fall under?
The PP001386 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PP001386 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001386 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001386 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001386 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for PP001386.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001386 often in real-time on the comparison pages.
What if I can't find stock of PP001386?
You can fill out our help required form which you can use to request a quote for PP001386 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.