Status: | Unknown |
---|---|
Series: | PMR Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
28,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
4,308
in stock
|
Buy Now | |
Farnell
from US$0.22
|
3,806
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1,806
in stock
|
Buy Now | |
element14
from US$0.23
|
1,806
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
36
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistance | 0.01ohm |
---|---|
Product Range | PMR Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
PMR Series 2512 0.01 O â–’1 % 2 W SMT Ultra-Low Ohmic Current Detection Resistor | Future Electronics |
CURRENT SENSE RES, 0R01, 1%, 2 W, 2512 | Farnell |
Current Sense Res, 0R01, 1%, 2 W, 2512 | Newark Electronics |
Low Ohmic Chip Resistor 2512 10m | RS |
Res 2512 0.01 Ohm 1% 2W ±100ppm/°C Molded SMD SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a PMR100HZPFU10L0?
Additional datasheets, footprints and schematics for PMR100HZPFU10L0 are listed on our Part Details page. You can also find images and similar parts to PMR100HZPFU10L0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMR100HZPFU10L0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR100HZPFU10L0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMR100HZPFU10L0 fall under?
The PMR100HZPFU10L0 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PMR100HZPFU10L0 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMR100HZPFU10L0 you can contact the distributor directly for product support, shipping queries etc.
Is the PMR100HZPFU10L0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMR100HZPFU10L0 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for PMR100HZPFU10L0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMR100HZPFU10L0 often in real-time on the comparison pages.
What if I can't find stock of PMR100HZPFU10L0?
You can fill out our help required form which you can use to request a quote for PMR100HZPFU10L0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.