Status: | Unknown |
---|---|
Series: | PME271Y Series |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Suppression Class | Y2 |
Product Range | PME271Y Series |
Voltage Rating X | - |
Voltage Rating Y | 250V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 2000V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 115°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 10.2mm |
Voltage Rating VAC | 250V |
CAP, 4700PF, 20%, PAPER, RADIAL | element14 |
Cap, 4700Pf, 20%, Paper, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a PME271Y447MR04?
Additional datasheets, footprints and schematics for PME271Y447MR04 are listed on our Part Details page. You can also find images and similar parts to PME271Y447MR04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME271Y447MR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME271Y447MR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME271Y447MR04 fall under?
The PME271Y447MR04 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PME271Y447MR04 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME271Y447MR04 you can contact the distributor directly for product support, shipping queries etc.
Is the PME271Y447MR04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME271Y447MR04 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for PME271Y447MR04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME271Y447MR04 often in real-time on the comparison pages.
What if I can't find stock of PME271Y447MR04?
You can fill out our help required form which you can use to request a quote for PME271Y447MR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.