Status: | Unknown |
---|---|
Series: | PME271Y Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
2,055
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
18,200
in stock
|
Buy Now | |
Rutronik
from US$0.39
|
18,000
in stock
|
Buy Now | |
element14
from US$0.34
|
5,666
in stock
|
Buy Now | |
Farnell
from US$0.32
|
5,666
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
2,712
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,221
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
805
in stock
|
Buy Now | |
Avnet Abacus
-
|
41,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Schukat Electronic
from US$0.35
|
-
|
Buy Now | |
Distrelec
from US$0.59
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Suppression Class | Y2 |
Product Range | PME271Y Series |
Voltage Rating X | - |
Voltage Rating Y | 250V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 2000V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA DEMKO EN FI IMQ NEMKO OVE SEMKO SEV UL VDE |
Capacitor Application | Safety / Suppression |
Climatic Category | 40/100/56 |
Dissipation Factor | 1.3% |
External Depth | 3.9mm |
External Length / Height | 7.5mm |
External Width | 13.5mm |
Height | 7.5mm |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
Lead Spacing | 10.2mm |
Operating Temperature Range | -40°C to +100°C |
Voltage Rating VAC | 250V |
FF 2,2nF 250Vac 20% Y2 P10 MP | Rutronik |
CAP, 2200PF, 20%, PAPER, RADIAL | element14 |
Capacitor: paper | Transfer Multisort Elektronik |
Film Capacitor, Pme271 Series, 2200 Pf, 20%, Radial Leaded, 100 C Rohs Compliant: Yes |Kemet PME271Y422MR30 | Newark Electronics |
PME271Y wire ended cap,2.2nF 250Vac | RS |
Capacitor, Metallized Paper, Cap .0022uF, Tol 20%,Radial, Vol-Rtg 250V, LS 10.2 | KEMET PME271Y422MR30 | RS Americas |
Safety Capacitor, 2200 pF, 250 VAC, � 20%, Y2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 2200 pF, 250 VAC, ± 20%, Y2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
MP Capacitor 2.2nF 250V P10.2 | Schukat Electronic |
KEMET X2 Capacitor, 2200pF, 250VAC, 1kVDC, 20% | Distrelec |
Where can I find additional details, specifications and documents for a PME271Y422MR30?
Additional datasheets, footprints and schematics for PME271Y422MR30 are listed on our Part Details page. You can also find images and similar parts to PME271Y422MR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME271Y422MR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME271Y422MR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME271Y422MR30 fall under?
The PME271Y422MR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PME271Y422MR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME271Y422MR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME271Y422MR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME271Y422MR30 have stock available?
Authorised distributors including TTI Europe, Rutronik, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for PME271Y422MR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME271Y422MR30 often in real-time on the comparison pages.
What if I can't find stock of PME271Y422MR30?
You can fill out our help required form which you can use to request a quote for PME271Y422MR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.