Status: | Unknown |
---|---|
Series: | PLZ Series |
RoHS: | Compliant |
Prices starting from US$0.0283
Sillicon planar Zener diodes, ultra small |
Low profile MicroSMF (DO-219AC) package |
Low leakage current |
Datasheet |
---|
PLZ Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Product Sheet |
Tradeshow Brochure |
Market Solutions |
Market Segment Brochure |
Infograph |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Zener Diode Microsmf Do219Ac |Vishay PLZ24B-G3/H | Newark Electronics |
PLZ Series 23.19 V 10 mA 500 mW Surface Mount Zener Diode - SOD-323FL | Future Electronics |
Diode Zener Single 23.19V 500mW 2-Pin DO-219AC Blister T/R | Avnet America |
.5W 24V MICRO SMF Z-DIODE | TTI Europe |
ZENER DIODE, 0.5W, 24V, SOD-323FL-2. | Farnell |
Where can I find additional details, specifications and documents for a PLZ24B-G3/H?
Additional datasheets, footprints and schematics for PLZ24B-G3/H are listed on our Part Details page. You can also find images and similar parts to PLZ24B-G3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLZ24B-G3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLZ24B-G3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLZ24B-G3/H fall under?
The PLZ24B-G3/H is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to PLZ24B-G3/H when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLZ24B-G3/H you can contact the distributor directly for product support, shipping queries etc.
Is the PLZ24B-G3/H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for PLZ24B-G3/H have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for PLZ24B-G3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLZ24B-G3/H often in real-time on the comparison pages.
What if I can't find stock of PLZ24B-G3/H?
You can fill out our help required form which you can use to request a quote for PLZ24B-G3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.