Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.81
|
No stock
|
Buy Now | |
TE Store
from US$5.97
|
861
in stock
|
Buy Now | |
Rapid Electronics
from US$3.78
|
628
in stock
|
Buy Now | |
Chip One Stop
from US$2.99
|
628
in stock
|
Buy Now | |
Farnell
from US$2.43
|
496
in stock
|
Buy Now | |
RS Americas
from US$3.09
|
352
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
279
in stock
|
Buy Now | |
element14
from US$2.87
|
279
in stock
|
Buy Now | |
Avnet America
from US$2.38
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Straight Knurled Skirted with Numbers 0-10 |
Knob Diameter | 25.9mm |
Product Range | - |
PKD70B101/4=KNOB PLASTIC W/SKI Primary Product Material: Molded Phenolic Resin Knob Design: Straight Knurl Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 25.9 mm Molded Phenolic Resin Straight Knurl 6.35 mm .25" | Switch Knob | Part Number: PKD70B101/4 | Internal Number: 3-1437624-2 | TE Connectivity | TE Store |
Knobs&Dials 1.02 NUM IND/SKIRT STR KNURL KNOB | Rapid Electronics |
KNOB, ROUND SHAFT, PHENOLIC, 25.9MM | Farnell |
Knob, Phenolic, 1.02" (25.9mm) Dia, Skirted, 0.25" (6.35mm) Shaft, PKD Series | TE Connectivity PKD70B101/4 | RS Americas |
Straight Knurled Skirt Knob, 6.35Mm | Newark Electronics |
STRAIGHT KNURLED SKIRT KNOB, 6.35MM | element14 |
Knob,Phenolic,1.02in.,0.25in. | RS |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a PKD70B101/4?
Additional datasheets, footprints and schematics for PKD70B101/4 are listed on our Part Details page. You can also find images and similar parts to PKD70B101/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKD70B101/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKD70B101/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKD70B101/4 fall under?
The PKD70B101/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKD70B101/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKD70B101/4 you can contact the distributor directly for product support, shipping queries etc.
Is the PKD70B101/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKD70B101/4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and RS Americas have stock available or on a lead time for PKD70B101/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKD70B101/4 often in real-time on the comparison pages.
What if I can't find stock of PKD70B101/4?
You can fill out our help required form which you can use to request a quote for PKD70B101/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.