Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
No stock
|
Buy Now | |
TE Store
from US$4.21
|
3,086
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
2,737
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
2,737
in stock
|
Buy Now | |
element14
from US$1.60
|
1,067
in stock
|
Buy Now | |
Farnell
from US$1.89
|
1,067
in stock
|
Buy Now | |
Rapid Electronics
from US$2.13
|
737
in stock
|
Buy Now | |
RS Americas
from US$2.24
|
305
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Straight Knurled with Indicator Dot |
Knob Diameter | 19mm |
Product Range | - |
Body Material | Phenolic Plastic |
PK50B1/4=KNOB PLASTIC BLK 1/4 Primary Product Material: Molded Phenolic Resin Knob Design: Straight Knurl Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 19 mm Molded Phenolic Resin Straight Knurl 6.35 mm .25" | Switch Knob | Part Number: PK50B1/4 | Internal Number: 1437624-6 | TE Connectivity | TE Store |
Pk50B1/4=Knob Plastic Blk 1/4 |Alcoswitch Te Connectivity PK50B1/4 | Newark Electronics |
STRAIGHT KNURLED KNOB, PHENOLIC/BLK/19MM | element14 |
PK50B1/4=KNOB PLASTIC BLK 1/4 | Rapid Electronics |
Knob, Phenolic, Skirted, 0.748" (19mm) Dia, Black, 0.25" (6.35mm) Shaft | TE Connectivity PK50B1/4 | RS Americas |
ER - Knob | RS |
Switch Access Rotary Switch Round Knob | Avnet America |
TYCO ALCOSWITCH - KNOBS - SHAF | Relay Specialties |
Where can I find additional details, specifications and documents for a PK50B1/4?
Additional datasheets, footprints and schematics for PK50B1/4 are listed on our Part Details page. You can also find images and similar parts to PK50B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PK50B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PK50B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PK50B1/4 fall under?
The PK50B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PK50B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PK50B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the PK50B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PK50B1/4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for PK50B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PK50B1/4 often in real-time on the comparison pages.
What if I can't find stock of PK50B1/4?
You can fill out our help required form which you can use to request a quote for PK50B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.