Status: | Active |
---|---|
Series: | PIC16F18857 |
RoHS: | Compliant |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
1,711
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
1,711
in stock
|
Buy Now | |
element14
from US$1.79
|
1,711
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.77
|
136
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
Microchip Technology
from US$1.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Adjustable Internal Oscillator (1-32MHz) |
2x 10-bit PWMs |
5x Capture, Compare, PWM (CCP) |
Complementary Waveform Generator (CWG) |
Numerically Controlled Oscillator (NCO) |
4x Configurable Logic Controller (CLC) |
10-bit ADC with Computation (ADC2) |
5-bit Digital to Analog Converter (DAC) |
Data Signal Modulator (DSM) |
Zero Cross Detect (ZCD) |
Cyclical Redundancy Check (CRC/SCAN) |
Windowed Watchdog Timer (WWDT) |
Peripheral Pin Select (PPS) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
PIC16LF18857 (1.8V – 3.6V) |
PIC16F18857 (2.3V – 5.5V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 56 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 5 |
Max 8 Bit Digital Timers | 3 |
Number of ADCs | 1 |
ADC Channels | 24 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | Yes |
Pins | Packaging | 28 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (61) |
Data Sheets |
---|
PIC16(L)F1885X/7X Full-Featured 28-40-Pin MCU Product Brief |
PIC16(L)F18857/77 Data Sheet |
Brochures |
---|
PIC16F183XX and PIC16F188XX Sell Sheet |
PIC16F183XX and PIC16F188XX Sell Sheet (Traditional Chinese) |
Programming Specifications |
---|
PIC16(L)F188XX Memory Programming |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1016 |
Shipping Weight (kg) | 0.163934 |
Lead Count | 28 |
Package Type | QFN |
Package Width or Size | 6x6x0.9mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, 32Mhz, Qfn-28 Rohs Compliant: Yes |Microchip PIC16F18857-I/ML | Newark Electronics |
MCU, 8BIT, 32MHZ, QFN-28 | element14 |
IC: PIC microcontroller | Transfer Multisort Elektronik |
MCU 8-Bit PIC16F PIC RISC 56KB Flash 2.5V/3.3V/5V 28-Pin QFN Tube | Avnet America |
56KB Flash, 4KB RAM, 256B EE, ADCC, Analog, PWM, CWG, SMT, HLT, WWDT, SCAN/CRC | Microchip Technology |
Where can I find additional details, specifications and documents for a PIC16F18857-I/ML?
Additional datasheets, footprints and schematics for PIC16F18857-I/ML are listed on our Part Details page. You can also find images and similar parts to PIC16F18857-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F18857-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F18857-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F18857-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F18857-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F18857-I/ML have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for PIC16F18857-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F18857-I/ML often in real-time on the comparison pages.
What if I can't find stock of PIC16F18857-I/ML?
You can fill out our help required form which you can use to request a quote for PIC16F18857-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.