Status: | Active |
---|---|
Series: | PIC12F629 |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.43
|
7,990
in stock
|
Buy Now | |
element14
from US$1.50
|
23,499
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
23,164
in stock
|
Buy Now | |
Farnell
from US$1.53
|
23,164
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
7,771
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
6,139
in stock
|
Buy Now | |
Distrelec
from US$1.75
|
2,060
in stock
|
Buy Now | |
Micros
from US$1.54
|
276
in stock
|
Buy Now | |
Schukat Electronic
from US$1.39
|
110
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.56
|
18
in stock
|
Buy Now | |
EBV Elektronik
-
|
540
in stock
|
Buy Now | |
Avnet Silica
-
|
120
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now | |
Microchip Technology
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now |
128 bytes of EEPROM data memory |
Programmable pull-up resistors |
4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 1.75 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 128 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 8 |
Low Power | No |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
PIC12F629/675 Data Sheet |
Errata |
---|
PIC12F629/675 Family Silicon Errata and Data Sheet Clarification |
Timer1 Module Data Sheet Errata |
Application Notes |
---|
AN879 - Using the Microchip Ultra Low-power Wake-up Module |
AN893 - Low-Cost Bidirectional Brushed DC Motor Control Using the PIC16F684 |
AN905 - Brushed DC Motor Fundamentals |
Legacy Collaterals |
---|
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Miscellaneous |
---|
PIC12F629/675 Microcontroller Family Product Information |
Programming Specifications |
---|
PIC12F629/675/PIC16F630/676 EEPROM Memory Programming Specification |
Supporting Collateral |
---|
Tips 'n Tricks |
PIC® MCU CCP and ECCP Tips n Tricks |
PIC MCU Comparator Tips n Tricks |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
MCU, 8BIT, PIC12, 20MHZ, DIP-8 | element14 |
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Dip Rohs Compliant: Yes |Microchip PIC12F629-I/P | Newark Electronics |
8 bit microcontroller,PIC12F629-I/P DIP8 | RS |
MCU 8-bit PIC12 PIC RISC 1.75KB Flash 2.5V/3.3V/5V 8-Pin PDIP Tube | Avnet America |
Microchip Microcontroller PIC12 20MHz 1.75KB / 64B PDIP 8bit | Distrelec |
8-bit MCU | Micros |
1Kx14 Flash 6I/O 20MHz DIP8 | Schukat Electronic |
IC: PIC microcontroller | Transfer Multisort Elektronik |
PIC12F Series 1.75 kB Flash 64 B SRAM Through Hole 8-Bit Microcontroller -PDIP-8 | Future Electronics |
MCU CMOS 8 LD 1K FLASH | Microchip Technology |
8-Pin 1.75 KB Flash 64 RAM 6 I/O | Microchip Technology Inc. PIC12F629-I/P | RS Americas |
Where can I find additional details, specifications and documents for a PIC12F629-I/P?
Additional datasheets, footprints and schematics for PIC12F629-I/P are listed on our Part Details page. You can also find images and similar parts to PIC12F629-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC12F629-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC12F629-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC12F629-I/P fall under?
The PIC12F629-I/P is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC12F629-I/P when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC12F629-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC12F629-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC12F629-I/P have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Chip One Stop have stock available or on a lead time for PIC12F629-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC12F629-I/P often in real-time on the comparison pages.
What if I can't find stock of PIC12F629-I/P?
You can fill out our help required form which you can use to request a quote for PIC12F629-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.