Status: | Unknown |
---|---|
Series: | PHE850 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,225
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
16,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
15,264
in stock
|
Buy Now | |
Farnell
from US$0.13
|
15,264
in stock
|
Buy Now | |
element14
from US$0.14
|
15,264
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
1,579
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,217
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
443
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Suppression Class | Y2 |
Product Range | PHE850 Series |
Voltage Rating X | - |
Voltage Rating Y | 300V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Application | Safety / Suppression |
Capacitor Mounting | Through Hole |
Lead Spacing | 10mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +110°C |
Voltage Rating | 480V |
Voltage Rating VAC | 480V |
Cap, 2200Pf, 480V, 20%, Pp, Radial | Newark Electronics |
CAP, 2200PF, 480V, 20%, PP, RADIAL | Farnell |
Capacitor, PP Metallized, Cap 2200 pF, Tol 20%,Vol-Rtg 300/480 VAC, Radial, Class Y2 | KEMET PHE850EA4220MA01R17 | RS Americas |
PHE850 Y2 capacitor,2.2nF 300Vac | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
KEMET Y Capacitor, 2.2nF, 300VAC, 20% | Distrelec |
FF 2200pF 300Vac 20% Y2 P10 MKP | Rutronik |
FILM CAPACITOR | Richardson RFPD |
Safety Capacitor, 2200 pF, 300 VAC, � 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PHE850EA4220MA01R17?
Additional datasheets, footprints and schematics for PHE850EA4220MA01R17 are listed on our Part Details page. You can also find images and similar parts to PHE850EA4220MA01R17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE850EA4220MA01R17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE850EA4220MA01R17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE850EA4220MA01R17 fall under?
The PHE850EA4220MA01R17 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PHE850EA4220MA01R17 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE850EA4220MA01R17 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE850EA4220MA01R17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE850EA4220MA01R17 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and RS Americas have stock available or on a lead time for PHE850EA4220MA01R17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE850EA4220MA01R17 often in real-time on the comparison pages.
What if I can't find stock of PHE850EA4220MA01R17?
You can fill out our help required form which you can use to request a quote for PHE850EA4220MA01R17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.