Status: | Unknown |
---|---|
Series: | PHE450 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Capacitance | 2200pF |
---|---|
Voltage Rating | 3kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | PHE450 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 3kV |
Capacitor PHE450 0.0022uF 3000VDC MMKP | RS |
Cap, 2200Pf, 3 Kv, 5%, Pp, Radial | Newark Electronics |
CAP, 2200PF, 3 KV, 5%, PP, RADIAL | element14 |
KEMET Capacitor, Radial, 2.2nF, 1kVAC, 3kVDC, 5% | Distrelec |
Where can I find additional details, specifications and documents for a PHE450XB4220JB10R17?
Additional datasheets, footprints and schematics for PHE450XB4220JB10R17 are listed on our Part Details page. You can also find images and similar parts to PHE450XB4220JB10R17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE450XB4220JB10R17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE450XB4220JB10R17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE450XB4220JB10R17 fall under?
The PHE450XB4220JB10R17 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PHE450XB4220JB10R17 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE450XB4220JB10R17 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE450XB4220JB10R17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE450XB4220JB10R17 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for PHE450XB4220JB10R17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE450XB4220JB10R17 often in real-time on the comparison pages.
What if I can't find stock of PHE450XB4220JB10R17?
You can fill out our help required form which you can use to request a quote for PHE450XB4220JB10R17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.