Status: | Unknown |
---|---|
Series: | PHE448 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
63
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
415
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
12
in stock
|
Buy Now | |
element14
from US$0.51
|
12
in stock
|
Buy Now | |
Farnell
from US$0.46
|
12
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 2kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | PHE448 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 5.5mm |
External Length / Height | 10.5mm |
External Width | 18mm |
Height | 10.5mm |
Lead Diameter | 0.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Voltage Rating V DC | 2kV |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Radial polyprop cap,470pF 2kV 15mm | RS |
Film Capacitor, Phe448 Series, 470 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant: Yes |Kemet PHE448SB3470JR06 | Newark Electronics |
CAP, 470PF, 2 KV, 5%, PP, RADIAL | element14 |
Film Capacitor, 470 pF, 700 V, 2000 V, ± 5%, Film/Foil PP, Radial Box - 2 Pin | Avnet America |
PHE448 470pF Polypropylene Film Capacitor 2000 V dc, 700 V ac +/-5% | KEMET PHE448SB3470JR06 | RS Americas |
Film Capacitor, 470 pF, 700 V, 2000 V, � 5%, Film/Foil PP, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a PHE448SB3470JR06?
Additional datasheets, footprints and schematics for PHE448SB3470JR06 are listed on our Part Details page. You can also find images and similar parts to PHE448SB3470JR06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE448SB3470JR06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE448SB3470JR06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE448SB3470JR06 fall under?
The PHE448SB3470JR06 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PHE448SB3470JR06 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE448SB3470JR06 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE448SB3470JR06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE448SB3470JR06 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PHE448SB3470JR06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE448SB3470JR06 often in real-time on the comparison pages.
What if I can't find stock of PHE448SB3470JR06?
You can fill out our help required form which you can use to request a quote for PHE448SB3470JR06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.