Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$292.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$292.85
|
No stock
|
Buy Now |
Kit Application Type | Sensor Signal Conditioner |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | PGA900 |
Application Sub Type | Analogue Sensor Signal Conditioner |
Kit Contents | Eval Board PGA900 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Resistive Bridge Sensor Conditioner Current/Voltage Mode Eval OWI/SPI/I2C/SWD Interface |
Where can I find additional details, specifications and documents for a PGA900EVM?
Additional datasheets, footprints and schematics for PGA900EVM are listed on our Part Details page. You can also find images and similar parts to PGA900EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA900EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA900EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA900EVM fall under?
The PGA900EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PGA900EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA900EVM you can contact the distributor directly for product support, shipping queries etc.
Is the PGA900EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA900EVM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PGA900EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA900EVM often in real-time on the comparison pages.
What if I can't find stock of PGA900EVM?
You can fill out our help required form which you can use to request a quote for PGA900EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.