Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.03
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
---|---|
Input Offset Voltage | 125µV |
Slew Rate | 0.07V/µs |
Bandwidth | 1MHz |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 110dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Base Number | 204 |
Gain Bandwidth | 1MHz |
Operating Temperature Range | -40°C to +85°C |
Output Type | Programmable Gain |
Programmable Gain Max | 1000 |
Supply Current | 5.2mA |
Termination Type | Through Hole |
Instrumentation amplifier,PGA204AP DIP16 | RS |
Inst Amp, Prog GAIN 16DIP | Schukat Electronic |
IC, AMP, PROG GAIN, TRIPLE | element14 |
Prog. Gain Amp Rohs Compliant: Yes |TEXAS INSTRUMENTS PGA204AP. | Newark Electronics |
50-µV offset, g= 1, 10, 100, 1000 programmable gain instrumentation amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a PGA204AP.?
Additional datasheets, footprints and schematics for PGA204AP. are listed on our Part Details page. You can also find images and similar parts to PGA204AP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA204AP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA204AP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA204AP. fall under?
The PGA204AP. is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA204AP. when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA204AP. you can contact the distributor directly for product support, shipping queries etc.
Is the PGA204AP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA204AP. have stock available?
Authorised distributors including RS, Schukat Electronic, element14, Farnell and Newark Electronics have stock available or on a lead time for PGA204AP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA204AP. often in real-time on the comparison pages.
What if I can't find stock of PGA204AP.?
You can fill out our help required form which you can use to request a quote for PGA204AP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.