PEG225MG3680QE1 Capacitors by KEMET

CAP 680µF 63V

Status: Unknown
Series: PEG225 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.54

Distributor Stock
Logo for RS
RS
from US$5.54
3
in stock
Buy Now
Logo for element14
element14
from US$7.04
-
Buy Now
Logo for Farnell
Farnell
from US$6.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 680µF
Voltage Rating 63V
Product Range PEG225 Series
Capacitance Tolerance +30% -10%
Capacitor Terminals Axial Leaded
Diameter 16mm
Lead Spacing -
Height 34.5mm
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Lifetime @ Temperature 1500 hours @ 150°C
ESR 0.109ohm
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± +30% -10%
External Length / Height 34.5mm
No. of Pins 2Pins
Operating Temperature Range -40°C to +150°C

Alternative Descriptions

PEG225, Capacitor, Axial, 680uF, 63V | RS
Aluminum Electrolytic Capacitor, 680Uf, 63V, Axial | Newark Electronics
Aluminum Electrolytic Capacitor, 680 uF, 63 V, -10%, +30%, 6300 hours @ 125�C, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PEG225MG3680QE1?

Additional datasheets, footprints and schematics for PEG225MG3680QE1 are listed on our Part Details page. You can also find images and similar parts to PEG225MG3680QE1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PEG225MG3680QE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEG225MG3680QE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PEG225MG3680QE1 fall under?

The PEG225MG3680QE1 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to PEG225MG3680QE1 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PEG225MG3680QE1 you can contact the distributor directly for product support, shipping queries etc.

Is the PEG225MG3680QE1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PEG225MG3680QE1 have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for PEG225MG3680QE1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PEG225MG3680QE1 often in real-time on the comparison pages.

What if I can't find stock of PEG225MG3680QE1?

You can fill out our help required form which you can use to request a quote for PEG225MG3680QE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay