Status: | Unknown |
---|---|
Series: | PEG124 Series |
RoHS: | Unknown |
Prices starting from US$4.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.67
|
No stock
|
Buy Now | |
Distrelec
from US$4.83
|
255
in stock
|
Buy Now | |
Rapid Electronics
from US$4.39
|
31
in stock
|
Buy Now | |
element14
from US$4.81
|
31
in stock
|
Buy Now | |
Farnell
from US$6.55
|
31
in stock
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
RS Americas
from US$8.05
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 450V |
Product Range | PEG124 Series |
Capacitance Tolerance | +30% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 16mm |
Lead Spacing | - |
Height | 29mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 15000 hours @ 105°C |
ESR | 5.7ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
KEMET Axial Electrolytic Capacitor, 10uF, 450V, 31uA, -10 ... 30 % | Distrelec |
Electrolytic Capacitors - Axial Leaded 10 -1% 45V | Rapid Electronics |
CAP, 10µF, 450V | element14 |
PEG124 axial Al electro cap,10uF 450V | RS |
Aluminum Electrolytic Capacitor, 10 uF, 450 V, -10%, +30%, 15000 hours @ 105°C, Axial Leaded | Avnet America |
10uF 450VdcALUM Electrolytic CapAxial, Can, PEG124 SER 15000 h@+105 C/Ir 16x29mm | KEMET PEG124YF2100QL1 | RS Americas |
Cap, 10Μf, 450V | Newark Electronics |
Aluminum Electrolytic Capacitor, 10 uF, 450 V, -10%, +30%, 15000 hours @ 105�C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a PEG124YF2100QL1?
Additional datasheets, footprints and schematics for PEG124YF2100QL1 are listed on our Part Details page. You can also find images and similar parts to PEG124YF2100QL1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEG124YF2100QL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEG124YF2100QL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEG124YF2100QL1 fall under?
The PEG124YF2100QL1 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PEG124YF2100QL1 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEG124YF2100QL1 you can contact the distributor directly for product support, shipping queries etc.
Is the PEG124YF2100QL1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEG124YF2100QL1 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, element14, Farnell and RS have stock available or on a lead time for PEG124YF2100QL1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEG124YF2100QL1 often in real-time on the comparison pages.
What if I can't find stock of PEG124YF2100QL1?
You can fill out our help required form which you can use to request a quote for PEG124YF2100QL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.