Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.83
|
490
in stock
|
Buy Now | |
TTI Europe
from US$1.63
|
80,225
in stock
|
Buy Now | |
Rapid Electronics
from US$3.01
|
6,411
in stock
|
Buy Now | |
Chip One Stop
from US$1.83
|
6,000
in stock
|
Buy Now | |
element14
from US$3.05
|
490
in stock
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
RS Americas
from US$4.16
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2018) |
---|
POWER RELAY 5V 5A 1CO THT | TTI Europe |
General Purpose Relays PE514005 | Rapid Electronics |
Power Relay, Spdt, 5Vdc, Tht | Newark Electronics |
General Purpose Miniature PCB Electromechanical Relay SPDT 5A 5VDC 125Ohm Through Hole | Avnet America |
Shrack, Relay, miniature, PCB, SPDT,5A,5Vdc coil, 1-1393219-7 | TE Connectivity PE514005 | RS Americas |
Where can I find additional details, specifications and documents for a PE514005?
Additional datasheets, footprints and schematics for PE514005 are listed on our Part Details page. You can also find images and similar parts to PE514005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE514005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE514005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE514005 fall under?
The PE514005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PE514005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE514005 you can contact the distributor directly for product support, shipping queries etc.
Is the PE514005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE514005 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for PE514005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE514005 often in real-time on the comparison pages.
What if I can't find stock of PE514005?
You can fill out our help required form which you can use to request a quote for PE514005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.