Status: | Unknown |
---|---|
Series: | PE30 Series |
RoHS: | Unknown |
Track Resistance | 1kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 3W |
Resistance Tolerance | ± 20% |
Product Range | PE30 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 25mm |
Potentiometer Cermet 1 Turn 1 kOhms 25mm Bushing 3W 6mm Shaft Dia PE30 Series | Spectrol / Sfernice / Vishay PE30L0FL102MAB | RS Americas |
Pot | RS |
Cermet Potentiometer, 1Kohm 20%, 3W | Newark Electronics |
Rotary Potentiometer, Cermet, 1 kOhm, 1Turn, Linear, 3 W, ± 20% | Avnet America |
1K OHM 20% 3W HI-POWER | TTI Europe |
Rotary Potentiometer, Cermet, 1 kOhm, 1Turn, Linear, 3 W, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a PE30L0FL102MAB?
Additional datasheets, footprints and schematics for PE30L0FL102MAB are listed on our Part Details page. You can also find images and similar parts to PE30L0FL102MAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE30L0FL102MAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE30L0FL102MAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE30L0FL102MAB fall under?
The PE30L0FL102MAB is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PE30L0FL102MAB when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE30L0FL102MAB you can contact the distributor directly for product support, shipping queries etc.
Is the PE30L0FL102MAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE30L0FL102MAB have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for PE30L0FL102MAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE30L0FL102MAB often in real-time on the comparison pages.
What if I can't find stock of PE30L0FL102MAB?
You can fill out our help required form which you can use to request a quote for PE30L0FL102MAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.