Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 250V |
Filter Type | IEC Mains |
Current Rating | 3A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 500µA |
Product Range | P Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Depth | 54.1mm |
External Length / Height | 58.67mm |
External Width | 50.29mm |
Input Voltage Max | 250V |
Input Voltage Min | 120V |
No. of Fuses | 2Fuses |
No. of Phases | Single Phase |
Switch Action | DPST |
Voltage Rating VAC | 250V |
Filter, Inlet, Iec, 3A | Newark Electronics |
Power Entry Module Filtered M 3 POS 230VAC 3A ST 1 Port | Avnet America |
Filter, PE0SXDS3A=C1227 | TE Connectivity PE0SXDS3A | RS Americas |
FILTER, INLET, IEC, 3A | element14 |
Special Order: PE0SXDS3A=C1227 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Dual AC (Series/Parallel) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PE0SXDS3A | Internal Number: 1-6609104-9 | Special Order: PE0SXDS3A=C1227 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Dual AC (Series/Parallel) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part# PE0SXDS3A | TE Store |
Where can I find additional details, specifications and documents for a PE0SXDS3A?
Additional datasheets, footprints and schematics for PE0SXDS3A are listed on our Part Details page. You can also find images and similar parts to PE0SXDS3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0SXDS3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0SXDS3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0SXDS3A fall under?
The PE0SXDS3A is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to PE0SXDS3A when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0SXDS3A you can contact the distributor directly for product support, shipping queries etc.
Is the PE0SXDS3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0SXDS3A have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for PE0SXDS3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0SXDS3A often in real-time on the comparison pages.
What if I can't find stock of PE0SXDS3A?
You can fill out our help required form which you can use to request a quote for PE0SXDS3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.