Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$22.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$27.92
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$25.57
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$27.50
|
37
in stock
|
Buy Now | |
Avnet America
from US$22.46
|
-
|
Buy Now | |
RS Americas
from US$25.10
|
-
|
Buy Now | |
element14
from US$25.75
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Pe0Ssds6A=C2195 |Corcom Te Connectivity PE0SSDS6A | Newark Electronics |
Power Entry Modules 6A DUAL FUSE HORIZONTAL MOUNT | Rapid Electronics |
Power Entry Module EMI/RFI Filtered | Avnet America |
Filter, PE0SSDS6A=C2195 | TE Connectivity PE0SSDS6A | RS Americas |
IEC INLET FILTER, 6A | element14 |
POWER ENTRY MOD W/SWITCH, C14, 6A | Farnell |
Where can I find additional details, specifications and documents for a PE0SSDS6A?
Additional datasheets, footprints and schematics for PE0SSDS6A are listed on our Part Details page. You can also find images and similar parts to PE0SSDS6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0SSDS6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0SSDS6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0SSDS6A fall under?
The PE0SSDS6A is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PE0SSDS6A when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0SSDS6A you can contact the distributor directly for product support, shipping queries etc.
Is the PE0SSDS6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0SSDS6A have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for PE0SSDS6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0SSDS6A often in real-time on the comparison pages.
What if I can't find stock of PE0SSDS6A?
You can fill out our help required form which you can use to request a quote for PE0SSDS6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.