Status: | Unknown |
---|---|
Series: | Medium P Series |
RoHS: | Unknown |
Prices starting from US$17.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.58
|
No stock
|
Buy Now | |
TE Store
from US$85.85
|
203
in stock
|
Buy Now | |
RS Americas
from US$37.41
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$65.98
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$74.20
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$45.75
|
-
|
Buy Now | |
Avnet America
from US$62.65
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 500µA |
Product Range | Medium P Series |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
PE0S0SMXE=C7103 Filter Type: Power Entry Module Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: Complete Can Product Orientation: Vertical Power Entry Module Single AC DPST Complete Can | Power Entry Module: Medium Multi-Function & Corcom P Series | Part Number: PE0S0SMXE | Internal Number: 4-1609154-9 | TE Connectivity | TE Store |
Corcom, Power Entry Module, Horiz Mounting ears, DPST, Single Fuse, 10A | TE Connectivity PE0S0SMXE | RS Americas |
AC Power Entry Modules POWER ENTRY EP | Rapid Electronics |
Pe0S0Smxe=C7103 |Corcom Te Connectivity PE0S0SMXE | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America |
FILTER, INLET, IEC, 10A, 250V AC | Farnell |
Where can I find additional details, specifications and documents for a PE0S0SMXE?
Additional datasheets, footprints and schematics for PE0S0SMXE are listed on our Part Details page. You can also find images and similar parts to PE0S0SMXE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0S0SMXE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0S0SMXE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0S0SMXE fall under?
The PE0S0SMXE is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to PE0S0SMXE when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0S0SMXE you can contact the distributor directly for product support, shipping queries etc.
Is the PE0S0SMXE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0S0SMXE have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for PE0S0SMXE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0S0SMXE often in real-time on the comparison pages.
What if I can't find stock of PE0S0SMXE?
You can fill out our help required form which you can use to request a quote for PE0S0SMXE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.