Status: | Unknown |
---|---|
Series: | PE Series |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.04
|
634
in stock
|
Buy Now | |
TTI Europe
from US$1.60
|
81,000
in stock
|
Buy Now | |
TE Store
from US$6.06
|
11,370
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
6,638
in stock
|
Buy Now | |
Heilind Electronics
from US$2.81
|
1,800
in stock
|
Buy Now | |
Farnell
from US$2.29
|
1,417
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.81
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
338
in stock
|
Buy Now | |
RS Americas
from US$4.06
|
87
in stock
|
Buy Now | |
Chip One Stop
from US$2.85
|
50
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 5A |
Product Range | PE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 685ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
External Depth | 10mm |
External Height | 10mm |
External Width | 20mm |
Nom Operating Power | 210mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 8ms |
Relay Type | Power - General Purpose |
Release Time | 8ms |
POWER RELAY SPDT 10A 12V | TTI Europe |
PE014012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 210 mW Coil Resistance: 685 Ω Coil Voltage Rating: 12 VDC Standard Monostable, DC 210 mW 685 Ω | Power Relay | Part Number: PE014012 | Internal Number: 1393219-6 | TE Connectivity | TE Store |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
PE014012 MINIATURE PCB PWR RELY | Heilind Electronics |
RELAY, SPDT, 240VAC, 5A | Farnell |
SPDT PCB power relay,5A 12Vdc coil | RS |
Relay, Spdt, 240Vac, 5A | Newark Electronics |
Relay, E-Mech, Gen Purp, SPDT, Cur-Rtg 5A, Ctrl-V 12DC, Vol-Rtg 250AC, PCB Mnt, | TE Connectivity PE014012 | RS Americas |
Electromechanical Relay SPDT 5A 12VDC 685Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a PE014012?
Additional datasheets, footprints and schematics for PE014012 are listed on our Part Details page. You can also find images and similar parts to PE014012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE014012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE014012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE014012 fall under?
The PE014012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PE014012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE014012 you can contact the distributor directly for product support, shipping queries etc.
Is the PE014012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE014012 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Heilind Electronics and Farnell have stock available or on a lead time for PE014012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE014012 often in real-time on the comparison pages.
What if I can't find stock of PE014012?
You can fill out our help required form which you can use to request a quote for PE014012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.