Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Jack |
---|---|
Current Rating (A) | 7.5 |
Dimensions LxWxH (in) | 0.67 x 0.59 x 0.55 |
Dimensions LxWxH (mm) | 17 x 14.9 x 14 |
Height (in) | 0.55 |
Height (mm) | 14 |
Internal Switch(es) | 0 |
Length (in) | 0.67 |
Length (mm) | 17 |
Mounting Style | Through Hole |
Number of Conductors | 4 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 20 |
Width (in) | 0.59 |
Width (mm) | 14.9 |
Where can I find additional details, specifications and documents for a PD-40?
Additional datasheets, footprints and schematics for PD-40 are listed on our Part Details page. You can also find images and similar parts to PD-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD-40 fall under?
The PD-40 is listed under interconnect > connectors > dc-power-connectors > din > pd-40.
Can I view similar or alternative parts?
You can view similar parts to PD-40 when available in the pd-40 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD-40 you can contact the distributor directly for product support, shipping queries etc.
Is the PD-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD-40 have stock available?
Authorised distributors including CUI Devices, Future Electronics, RS and RS Americas have stock available or on a lead time for PD-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD-40 often in real-time on the comparison pages.
What if I can't find stock of PD-40?
You can fill out our help required form which you can use to request a quote for PD-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.