Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 48kSPS |
Input Channel Type | Differential |
Supply Voltage Range | 3V to 3.6V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Data Interface | SPI USB |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
98dB SNR Stereo Full Speed DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) | Texas Instruments |
Dac, 16Bit, 48Ksps, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM2705CDB?
Additional datasheets, footprints and schematics for PCM2705CDB are listed on our Part Details page. You can also find images and similar parts to PCM2705CDB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM2705CDB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM2705CDB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM2705CDB fall under?
The PCM2705CDB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM2705CDB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM2705CDB you can contact the distributor directly for product support, shipping queries etc.
Is the PCM2705CDB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM2705CDB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCM2705CDB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM2705CDB often in real-time on the comparison pages.
What if I can't find stock of PCM2705CDB?
You can fill out our help required form which you can use to request a quote for PCM2705CDB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.