Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.32
|
15,017
in stock
|
Buy Now |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 96kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1807 |
IC Case Style | TSSOP |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 10.2mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
101dB SNR Stereo ADC With Single-Ended Inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a PCM1807PW.?
Additional datasheets, footprints and schematics for PCM1807PW. are listed on our Part Details page. You can also find images and similar parts to PCM1807PW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1807PW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1807PW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1807PW. fall under?
The PCM1807PW. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to PCM1807PW. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1807PW. you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1807PW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1807PW. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PCM1807PW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1807PW. often in real-time on the comparison pages.
What if I can't find stock of PCM1807PW.?
You can fill out our help required form which you can use to request a quote for PCM1807PW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.