PCM1804DBG4 Data & Signal Conversion by Texas Instruments

24BIT ADC SIGMA DELTA SMD 1804

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 24bit
Sampling Rate 192kSPS
Input Channel Type Differential Single Ended
Data Interface Serial
Supply Voltage Type Single
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style SSOP
No. of Pins 28Pins
Operating Temperature Min -10°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 1804
IC Case Style SSOP
IC Generic Number 1804
No. of Bits 24bit
No. of Channels 2Channels
Operating Temperature Range -10°C to +70°C
Supply Current 35mA
Supply Voltage Range 4.75V to 5.25V
Supply Voltage Range - Analogue 4.75V to 5.25V
Supply Voltage Range - Digital 3V to 3.6V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCM1804DBG4?

Additional datasheets, footprints and schematics for PCM1804DBG4 are listed on our Part Details page. You can also find images and similar parts to PCM1804DBG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCM1804DBG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1804DBG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCM1804DBG4 fall under?

The PCM1804DBG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to PCM1804DBG4 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1804DBG4 you can contact the distributor directly for product support, shipping queries etc.

Is the PCM1804DBG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCM1804DBG4 have stock available?

There is no stock from authorised distributors for PCM1804DBG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCM1804DBG4 often in real-time on the comparison pages.

What if I can't find stock of PCM1804DBG4?

You can fill out our help required form which you can use to request a quote for PCM1804DBG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay