PCM1792DB Data & Signal Conversion by Texas Instruments

24BIT AUDIO DAC SMD 1792 SSOP28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 24bit
Sampling Rate 192kSPS
Input Channel Type Serial
Supply Voltage Range 3V to 3.6V 4.75V to 5.25V
ADC / DAC Case Style SSOP
No. of Pins 28Pins
Data Interface Serial SPI
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 1792
IC Case Style SSOP
IC Generic Number 1792
No. of Bits 24bit
No. of Channels 2Channels
Operating Temperature Range -25°C to +85°C
Output Type Current
Sample Rate 192kSPS
Supply Current 45mA
Supply Voltage Max 5.25V
Supply Voltage Min 3V
Supply Voltage Range - Analogue 4.75V to 5.25V
Supply Voltage Range - Digital 3V to 3.6V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCM1792DB?

Additional datasheets, footprints and schematics for PCM1792DB are listed on our Part Details page. You can also find images and similar parts to PCM1792DB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCM1792DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1792DB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCM1792DB fall under?

The PCM1792DB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to PCM1792DB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1792DB you can contact the distributor directly for product support, shipping queries etc.

Is the PCM1792DB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCM1792DB have stock available?

There is no stock from authorised distributors for PCM1792DB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCM1792DB often in real-time on the comparison pages.

What if I can't find stock of PCM1792DB?

You can fill out our help required form which you can use to request a quote for PCM1792DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay