Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.90
|
2,240
in stock
|
Buy Now |
IC Interface Type | I2C SMBus |
---|---|
Interface Applications | - |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a PCA9515ADR?
Additional datasheets, footprints and schematics for PCA9515ADR are listed on our Part Details page. You can also find images and similar parts to PCA9515ADR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9515ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9515ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9515ADR fall under?
The PCA9515ADR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9515ADR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9515ADR you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9515ADR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9515ADR have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for PCA9515ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9515ADR often in real-time on the comparison pages.
What if I can't find stock of PCA9515ADR?
You can fill out our help required form which you can use to request a quote for PCA9515ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.