Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug Receptacle |
Pitch Spacing | - |
Contact Termination Type | Clamp |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | Cable Mount |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Contact Termination | Clamp |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 105°C |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 18AWG |
CONNECTOR, LUMINAIRE DISCONNECT | Farnell |
Where can I find additional details, specifications and documents for a PC501?
Additional datasheets, footprints and schematics for PC501 are listed on our Part Details page. You can also find images and similar parts to PC501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC501 fall under?
The PC501 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to PC501 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC501 you can contact the distributor directly for product support, shipping queries etc.
Is the PC501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC501 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for PC501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC501 often in real-time on the comparison pages.
What if I can't find stock of PC501?
You can fill out our help required form which you can use to request a quote for PC501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.