Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Product Range | - |
Connector Mounting | - |
Contact Termination Type | Crimp |
Pitch Spacing | - |
Gender | Receptacle |
Contact Gender | Socket |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CE CEBEC EN FIMKO KEMA UL VDE |
Connector Type | Terminal |
Contact Termination | Crimp |
Insulator Colour | Red |
Insulator Material | PC (Polycarbonate) |
Termination Method | Clamp |
Wire Size (AWG) | 22AWG to 12AWG |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 22AWG |
CONNECTOR, PUSH-IN WIRE, 2WAY, RED | element14 |
Where can I find additional details, specifications and documents for a PC252X-CL?
Additional datasheets, footprints and schematics for PC252X-CL are listed on our Part Details page. You can also find images and similar parts to PC252X-CL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC252X-CL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC252X-CL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC252X-CL fall under?
The PC252X-CL is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to PC252X-CL when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC252X-CL you can contact the distributor directly for product support, shipping queries etc.
Is the PC252X-CL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC252X-CL have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PC252X-CL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC252X-CL often in real-time on the comparison pages.
What if I can't find stock of PC252X-CL?
You can fill out our help required form which you can use to request a quote for PC252X-CL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.